EN
  • EN
  • DE
  • IT

BZB784-C7V5

Part No BZB784-C7V5
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 7.5V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 180mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 86029-BZB784-C7V5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB784-C7V5 CAD Model

Description

The BZB784-C7V5 from NXP Semiconductors is a cutting-edge, highly efficient voltage regulator designed to deliver stable and reliable power supply in a broad range of electronic applications. This compact, surface-mount component is part of NXP's extensive portfolio of power management solutions, engineered to meet the rigorous demands of today's advanced electronic circuits.

Key Features

  • Low Dropout Voltage: The BZB784-C7V5 offers a low dropout voltage, ensuring efficient operation even in low-voltage environments, making it particularly suitable for battery-operated devices.
  • High Accuracy: This voltage regulator provides high output voltage accuracy, which is critical for sensitive electronic components that require precise voltage levels to function correctly.
  • Thermal Protection: Equipped with built-in thermal protection, the BZB784-C7V5 is designed to shut down in the event of overheating, safeguarding your application from thermal damage.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, making it ideal for power-sensitive applications.

Applications

The versatility of the BZB784-C7V5 allows it to be utilized in a multitude of applications, ranging from consumer electronics to industrial automation systems. It is particularly well-suited for:

  • Portable and handheld devices
  • Wireless communication equipment
  • Microcontroller power supply
  • Automotive electronics
  • Power management for IoT devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZB784-C7V5 is no exception. Manufactured with high-grade materials and subject to stringent testing, this voltage regulator is built to deliver consistent performance over its lifespan. Whether you are designing a complex industrial system or a simple consumer gadget, the BZB784-C7V5 is an excellent choice for your power regulation needs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Need more? Email Us
Vishay
Lowest to $0.0965
Panjit
Lowest to $1.2901
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Rohm Semiconductor
Lowest to $0.1987
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,765+ $0.0728 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess