Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Infineon Technologies
Series OptiMOS™
Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 4.7A
Rds On (Max) @ Id, Vgs 67mOhm @ 4.7A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 25µA
Gate Charge (Qg) (Max) @ Vgs 23.9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 920pF @ 15V
Power - Max 2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8
Base Product Number BSO211
Standard Package 944 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 572111-BSO211P
Ultra Librarian 3D Model Ultra Librarian BSO211P CAD Model

Description

The BSO211P is a dual P-channel MOSFET array from Infineon Technologies.

  • Series: OptiMOS™
  • Gate Feature: Logic Level
  • Drain-to-Source Voltage: 20V
  • Continuous Drain Current: 4.7A @ 25°C
  • Rds On: 67mOhm @ 4.7A and 4.5V
  • Gate Threshold Voltage: 1.2V @ 25μA
  • Maximum Power Dissipation: 2W
  • Mounting: Surface Mount
  • Package: 8-SOIC

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Nexperia USA Inc.
MOSFET 2 N-CH 60V 330MA SOT363
Need more? Email Us
ECAD model for NX138BKSF
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
Diodes Incorporated
MOSFET BVDSS: 41V-60V SOT363 / Mosfet Array 50V 305mA (Ta) 250mW (Ta) Surface Mount SOT-363
Lowest to $0.1676
ECAD model for DMN5L06DWK-7-01
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.7387
ECAD model for DMC2990UDJQ-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4325 $64.8750
365+ $0.3549 $129.5385
565+ $0.3441 $194.4165
780+ $0.3329 $259.6620
1,010+ $0.3218 $325.0180
1,350+ $0.2885 $389.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention