Product Overview: Texas Instruments 74LVC244ADBR
The 74LVC244ADBR is a high-performance, octal buffer/line driver designed by Texas Instruments to ensure that your digital systems operate with optimal efficiency and reliability. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC244ADBR is particularly suited for driving bus lines or buffer memory address registers thanks to its bidirectional interface and robust design.
Key Features
- Logic Type: The device is an octal buffer/line driver with 3-state outputs, which allows for versatile bus interface configurations.
- Operating Voltage: It operates at a low voltage range of 1.65V to 3.6V, making it suitable for battery-operated and low-power applications.
- High Drive: With an output drive capability of +/-24mA at 3.3V, this IC can drive multiple loads with ease, ensuring strong signal integrity.
- Compatibility: The inputs accept TTL level signals, which makes the device compatible with various logic families.
- Speed: It features a propagation delay of just 3.7ns, providing high-speed operation that is essential for modern digital systems.
- Package: The 74LVC244ADBR comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
Applications
The versatile nature of the 74LVC244ADBR makes it suitable for a wide range of applications, including:
- Bus driving for high-speed data transfer.
- Buffering data lines in servers and telecommunications.
- Interface conversion in mixed-voltage systems.
- Memory address driving in computing applications.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the 74LVC244ADBR is no exception. This product is designed for robust performance in industrial and commercial environments. It has been rigorously tested to meet the stringent standards set by the industry, ensuring long-term reliability for your critical applications.
Whether you are designing a new system or upgrading an existing one, the 74LVC244ADBR from Texas Instruments is a smart choice for a high-performance, low-voltage interface solution.