EN
  • EN
  • DE
  • IT

EEF-ST0D331R

Part No EEF-ST0D331R
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 330UF 20% 2V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 22 Weeks
Features 330 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 2000 Hrs @ 105°C
Manufacturer Panasonic
Series SP-Cap ST
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 2917 (7343 Metric)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number PCE5049DKR, EEFST0D331R, PCE5049TR, PCE5049CT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870150-EEF-ST0D331R
Ultra Librarian 3D Model Ultra Librarian EEF-ST0D331R CAD Model

Description

The Panasonic EEF-ST0D331R is a surface-mount aluminum electrolytic capacitor utilizing a conductive polymer electrolyte. This type of capacitor is specifically designed for applications demanding low equivalent series resistance (ESR), high ripple current handling, and exceptional stability across a wide range of operating temperatures and frequencies.

Applications

  • DC-DC converters
  • Voltage regulators in power supplies
  • Filtering circuits in electronic devices
  • Motherboards for computers
  • Graphics cards
  • Industrial control systems

Features

  • Aluminum Electrolytic Capacitor with Conductive Polymer Electrolyte: Offers superior performance and reliability compared to conventional aluminum electrolytic capacitors.
  • Ultra-Low ESR: Minimizes power dissipation, improves efficiency, and reduces heat generation within the circuit.
  • High Ripple Current Capability: Enables stable operation in applications with high-frequency switching currents.
  • Extended Lifespan: Ensures long-term reliability and reduces the need for frequent replacements.
  • Surface Mount Design: Facilitates automated assembly and allows for compact circuit designs.
  • Excellent Frequency Characteristics: Maintains consistent performance across a broad frequency spectrum.

Benefits

  • Enhanced Efficiency: Reduces power losses within the power supply or filtering circuit.
  • Improved Stability: Provides reliable performance even under demanding operating conditions.
  • Reduced Heat Generation: Minimizes heat buildup, enhancing overall system reliability.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Extended Operational Life: Reduces maintenance costs and downtime.

Additional Details

The EEF-ST0D331R is characterized by its specific capacitance and voltage rating. The low ESR is a critical factor in its performance, allowing for effective filtering and smoothing in power circuits. The conductive polymer electrolyte provides superior temperature stability compared to traditional electrolytic capacitors. For precise specifications, including capacitance, voltage, ESR values, ripple current rating, and operating temperature range, consult the official Panasonic datasheet for the EEF-ST0D331R.

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9892 $54.4060
125+ $0.8117 $101.4625
195+ $0.7863 $153.3285
265+ $0.7610 $201.6650
340+ $0.7356 $250.1040
455+ $0.6595 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess