EN
  • EN
  • DE

BAV70/Y

Part No BAV70/Y
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231754-BAV70/Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV70/Y CAD Model

Description

The BAV70/Y from NXP Semiconductors is a high-speed switching diode that encapsulates efficiency and reliability in a small package. This diode is designed to meet the stringent requirements of fast switching applications, making it an ideal choice for high-frequency circuits.

Key Features

  • Package: The BAV70/Y comes in a compact SOT-23 package, which is well-suited for automated surface-mount assembly processes and saves valuable board space.
  • Configuration: It features a series configuration of two diodes, which allows for use in a variety of circuit designs, including rectification and switching applications.
  • Switching Speed: With its fast switching speed, the BAV70/Y is capable of operating at high frequencies, which is essential for modern digital and communication applications.
  • Low Leakage Current: The diode has a very low leakage current, ensuring minimal power loss and making it suitable for power-sensitive circuits.
  • High Breakdown Voltage: It boasts a high breakdown voltage, which provides a margin of safety for applications that may experience voltage spikes or transients.

Applications

The versatility of the BAV70/Y makes it a go-to component for a broad range of applications. It is commonly used in:

  • High-speed switching circuits
  • Logic circuits
  • DC-DC converters
  • Signal processing
  • Power management systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAV70/Y is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device also meets the rigorous RoHS and REACH environmental standards, making it a responsible choice for electronic designers who are mindful of environmental impact.

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage 70V
Average Forward Current 200mA
Non-Repetitive Peak Forward Surge Current 2A
Operating Junction Temperature Range -55°C to +150°C

For engineers and designers looking for a diode that offers high performance in a small footprint, the BAV70/Y from NXP Semiconductors is an excellent choice that combines speed, efficiency, and reliability.

You May Also Be Interested in

Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess