EN
  • EN
  • DE

BYV29X-500127

Part No BYV29X-500127
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709812-BYV29X-500127
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV29X-500127 CAD Model

Description

The BYV29X-500127 is a state-of-the-art ultra-fast, low-loss rectifier designed and manufactured by NXP Semiconductors. This high-efficiency electronic component is specifically engineered to meet the demanding requirements of high-frequency power switching and complex digital circuits.

Key Features:

  • Voltage Rating: The BYV29X-500127 boasts a repetitive peak reverse voltage of 500V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous forward current of 9A, it is capable of handling significant power levels, ensuring reliability in critical applications.
  • Ultra-Fast Recovery Time: The device's recovery time is exceptionally quick, rated at approximately 30ns, which minimizes power loss and enhances overall performance in high-speed switching environments.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal efficiency, contributing to the longevity of the device.
  • Rugged Construction: Encased in a SOD59 (TO220AC) package, the BYV29X-500127 is designed for durability and can withstand harsh operating conditions.

Applications:

The BYV29X-500127 is ideally suited for a variety of applications that require efficient power management and high-speed switching. These include:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Energy-efficient LED lighting systems
  • High-frequency DC-DC converters
  • Automotive electrical systems
  • Telecommunications equipment

Quality and Reliability:

NXP's commitment to quality is evident in the BYV29X-500127 rectifier, which is manufactured to the highest industry standards. The device's reliability is backed by NXP's rigorous testing and quality control processes, ensuring that it performs consistently even in the most demanding applications.

For engineers and designers looking for a robust, high-performance rectifying solution, the BYV29X-500127 from NXP offers the perfect blend of speed, efficiency, and reliability.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0442 $52.2100
120+ $0.8568 $102.8160
185+ $0.8301 $153.5685
250+ $0.8033 $200.8250
325+ $0.7765 $252.3625
435+ $0.6962 $302.8470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess