EN
  • EN
  • DE

BYM358DX

Part No BYM358DX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Damper-Modulator fast, high-voltage / Diode Switching 1.5KV/600V 7A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238419-BYM358DX
Popularity Medium
Supply and Demand Status Limited
Family Name BYM358DX
Introduction Date March 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYM358DX CAD Model

Description

The NXP BYM358DX represents a cutting-edge, high-efficiency rectifier designed to meet the demanding requirements of modern electronic applications. This product is engineered by NXP Semiconductors, a leader in the field of advanced integrated circuits and semiconductor solutions. The BYM358DX is part of NXP's extensive diode portfolio, which is renowned for its high reliability, robust performance, and energy efficiency.

Key Features

  • High Forward Surge Capability: The BYM358DX is capable of handling high surge currents, making it ideal for applications that experience occasional surges or spikes in current.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Thermal Performance: With its superior thermal characteristics, the BYM358DX can operate effectively under high temperature environments, ensuring reliability and a longer lifespan.
  • Robust Design: The device is designed to withstand harsh conditions, making it suitable for industrial and automotive applications that require rugged components.

Applications

The BYM358DX is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Power supply units
  • Automotive electronics
  • Industrial machinery
  • Telecommunication systems
  • Consumer electronics

Technical Specifications

Parameter Value
Package TO-220AC
Maximum Repetitive Reverse Voltage 600 V
Average Rectified Forward Current 3 A
Operating Junction Temperature -65 to +175 °C
Storage Temperature Range -65 to +175 °C

With its exceptional performance and durability, the NXP BYM358DX is an excellent choice for designers and engineers looking for a reliable rectifier solution. Its adherence to NXP's quality standards ensures that it will deliver outstanding performance for a wide array of electronic applications.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Toko America Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
STMicroelectronics
Lowest to $2.9707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess