EN
  • EN
  • DE

BYM26B

Part No BYM26B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156679-BYM26B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM26B CAD Model

Description

Overview of NXP BYM26B Fast Soft-Recovery Controlled Avalanche Rectifier

The NXP BYM26B is a high-performance fast soft-recovery controlled avalanche rectifier designed for use in applications requiring efficient and reliable high-voltage rectification. This component is particularly suited for switch-mode power supplies, high-frequency inverters, and as a freewheeling diode in various power conversion and control systems. The BYM26B is engineered to provide users with a combination of fast switching, low leakage current, and robust avalanche characteristics.

Key Features

  • Voltage Ratings: The BYM26B is capable of withstanding repetitive peak reverse voltages up to 1000V, making it suitable for high-voltage applications.
  • Current Capability: It has a high average forward current rating of 1A, which ensures that it can handle significant power levels.
  • Fast Recovery Time: With a recovery time typically less than 250ns, the BYM26B minimizes power loss and improves efficiency in high-frequency circuits.
  • Controlled Avalanche Energy: The device can safely absorb high-energy surges thanks to its controlled avalanche characteristic, ensuring protection against voltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, which is critical for maintaining the longevity of the device.
  • Soft Recovery Characteristics: The soft recovery feature of the BYM26B reduces electromagnetic interference (EMI), making it ideal for noise-sensitive applications.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • High-frequency inverters
  • Freewheeling diodes for motor control
  • Snubber diodes

The BYM26B from NXP is packaged in a SOD57 configuration, which is compatible with through-hole mounting techniques, offering ease of integration into a wide range of electronic assemblies. Its robust design ensures that it can operate reliably in harsh environments, and its compliance with RoHS standards means it is manufactured with the consideration for environmental impact. For designers and engineers looking for a rectifier that offers both performance and reliability, the NXP BYM26B is an excellent choice.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess