EN
  • EN
  • DE

PST600LMT

Part No PST600LMT
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282408-PST600LMT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST600LMT CAD Model

Description

The PST600LMT is a voltage detector IC from Mitsumi. This IC is designed to monitor a voltage and trigger a reset signal when the voltage falls below a pre-set level. This makes it ideal for protecting sensitive circuits, particularly microcontrollers and memory, from the effects of brownouts or power failures.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal during power-up or voltage drops.
  • Memory protection: Ensures data integrity by triggering write protection during undervoltage conditions.
  • Power supply monitoring: Detects voltage drops in power supplies, enabling timely corrective actions.
  • Battery-powered devices: Monitors battery voltage and prevents deep discharge.
  • Embedded systems: Protects embedded systems from malfunctions due to voltage fluctuations.

Features:

  • Low current consumption: Minimizes power drain, suitable for battery-powered applications.
  • Precise detection voltage: Offers accurate voltage monitoring for reliable reset operations.
  • Built-in hysteresis: Prevents output oscillation around the threshold voltage.
  • Open drain output: Provides flexibility in interfacing with different logic circuits.
  • Small surface mount package: Enables compact and efficient board designs.

Benefits:

  • Enhanced system reliability: Prevents system crashes caused by voltage instability.
  • Data security: Protects valuable data stored in memory devices.
  • Prolonged battery life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified design: Integrated functionality reduces the need for external components.
  • Cost-effective: Offers a reliable voltage detection solution at a competitive price point.

Additional Details:

The PST600LMT operates within a specified voltage range, typically from 1.6V to 5.5V. It is designed to detect a voltage threshold and assert a reset signal when the input voltage falls below that level. The specific detection threshold is pre-determined. This device usually comes in a small SOT-23 or similar surface mount package. The open-drain output requires an external pull-up resistor to define the high-level output voltage.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess