EN
  • EN
  • DE

MAX1773EPD

Part No MAX1773EPD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209042-MAX1773EPD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1773EPD CAD Model

Description

The MAX1773EPD from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed for use in various applications, including but not limited to portable devices, LCD displays, and wireless communication. This advanced power solution is engineered to provide a reliable voltage boost while maintaining a compact footprint, making it an ideal choice for space-constrained environments.

Key Features

  • Adjustable Output: The output voltage of the MAX1773EPD can be adjusted via an external resistor divider, providing flexibility for different application requirements.
  • High Efficiency: With its integrated synchronous rectifier and low quiescent current, this converter offers high efficiency, which is critical for battery-powered devices.
  • Low Startup Voltage: The device can start up from voltages as low as 0.7V, making it suitable for single-cell battery operations.
  • Integrated Features: The MAX1773EPD includes an oscillator, a control logic, a power MOSFET, an error amplifier, and compensation components, which minimize the number of external components required.
  • Protection Mechanisms: It comes with built-in over-temperature and current-limit protection features, ensuring safe operation under various conditions.

Applications

The versatility of the MAX1773EPD allows it to be utilized in a wide range of applications. It is well-suited for powering LCD panels, as it can generate the higher voltages typically required for biasing purposes. Additionally, its ability to operate with low input voltages makes it perfect for handheld and battery-operated devices, where efficient power management is crucial.

Package and Availability

The MAX1773EPD is available in a 14-pin PDIP (Plastic Dual In-line Package), offering a practical solution for standard through-hole mounting techniques. Its robust packaging ensures durability and long-term reliability, which is essential for industrial-grade products.

For engineers and designers looking for a power-efficient and versatile step-up converter, the MAX1773EPD from Maxim Integrated is a strong contender. Its combination of features, efficiency, and compact design makes it a valuable component in any power management system.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Agere Systems
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4276 $57.8484
22+ $5.2737 $116.0214
34+ $5.1086 $173.6924
47+ $4.9446 $232.3962
61+ $4.7794 $291.5434
81+ $4.2851 $347.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess