EN
  • EN
  • DE

BUZ71S2

Part No BUZ71S2
Manufacturer Siemens
Catalog END - OF - LIFE
Description SIPMOS Power Transistor (N channel Enhancement mode Avalanche-rated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1156486-BUZ71S2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUZ71S2 CAD Model

Description

The BUZ71S2 is an N-channel power MOSFET manufactured by Siemens (now Infineon). It is designed for high-speed switching applications and offers efficient performance in power control circuits. The BUZ71S2 is an end-of-life component, but it was commonly used in a variety of industrial and consumer electronics applications.

Applications

  • Switching Power Supplies: Used as a switching element in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in automotive and industrial applications.
  • Motor Control Circuits: Utilized in circuits for controlling the speed and direction of DC motors.
  • Lighting Control: Found in electronic ballasts for fluorescent lamps and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Incorporated in UPS systems to provide backup power during power outages.

Features

  • N-Channel MOSFET: Simplifies gate drive requirements and provides efficient switching.
  • High Switching Speed: Enables operation at high frequencies with minimal switching losses.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • TO-220 Package: Facilitates easy mounting and heat sinking.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses and improves energy efficiency.
  • Reliable Performance: Avalanche rating ensures robust operation in demanding applications.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive circuitry.
  • Easy Integration: TO-220 package allows for convenient mounting and heat dissipation.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The BUZ71S2's key parameters include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The gate threshold voltage (VGS(th)) is the voltage required to turn the MOSFET on. When designing with this component, it is essential to consider thermal management to prevent overheating. Consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8660 $58.3920
29+ $3.9928 $115.7912
45+ $3.8681 $174.0645
62+ $3.7434 $232.0908
80+ $3.6186 $289.4880
107+ $3.2444 $347.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess