EN
  • EN
  • DE

BYG80J

Part No BYG80J
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Ultra fast low-loss controlled avalanche rectifiers / Diode Switching 600V 2A 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238407-BYG80J
Popularity Medium
Supply and Demand Status Limited
Family Name BYG80J
Introduction Date May 24, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG80J CAD Model

Description

The NXP BYG80J is a state-of-the-art fast recovery diode designed to offer efficient and reliable performance for a wide range of applications. This diode is part of NXP's acclaimed series of rectifiers that are engineered to provide fast switching capabilities, minimal reverse recovery time, and low leakage current, making them ideal for high-frequency and energy-sensitive environments.

With its compact SOD-66 package, the BYG80J is optimized for space-constrained applications, while still delivering robust thermal performance and durability. The device features a repetitive peak reverse voltage (VRRM) of up to 600V, which ensures that it can handle high voltage environments without compromising on performance.

The BYG80J boasts a non-repetitive peak forward surge current (IFSM) of 30A, providing excellent surge handling capability. This makes it particularly well-suited for applications that may experience unexpected voltage spikes or surges, thereby offering an additional layer of protection for sensitive electronic components.

The forward voltage drop (VF) is typically low, which translates to reduced power loss and improved efficiency during operation. This feature is especially beneficial in power supply designs, where energy conservation is paramount. Furthermore, the fast recovery time is a crucial characteristic that enhances the overall performance of the diode, particularly in fast-switching applications.

The BYG80J diode is widely used in a variety of applications, including switch-mode power supplies (SMPS), high-frequency inverter circuits, and as a freewheeling diode in motor control circuits. Its reliability and efficiency also make it suitable for use in automotive and telecommunication equipment, as well as in consumer electronics where fast recovery is required.

NXP's commitment to quality ensures that the BYG80J diode meets the highest industry standards for performance and reliability. This diode is a testament to NXP's expertise in semiconductor technology and its dedication to providing components that lead the market in speed, efficiency, and durability.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess