EN
  • EN
  • DE

BYD73C

Part No BYD73C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156618-BYD73C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYD73C CAD Model

Description

The NXP BYD73C is a fast, soft-recovery controlled avalanche rectifier engineered to deliver high performance in power switching applications. This rectifier is a part of NXP's extensive range of discrete semiconductor products, renowned for their reliability and efficiency. The BYD73C is designed to cater to a variety of demanding applications, making it a versatile choice for designers and engineers alike.

Key Features

  • Voltage Rating: The BYD73C boasts a repetitive peak reverse voltage (VRRM) of up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous forward current (IF) of 1.25A, this rectifier can handle a significant amount of power, ensuring stable operation in various circuits.
  • Fast Recovery Time: The device has a rapid recovery time, which is crucial for efficiency in high-frequency operations and helps to minimize power losses.
  • Controlled Avalanche Characteristics: The BYD73C is designed to withstand transient voltage spikes, providing an additional layer of protection against sudden voltage surges.
  • Soft-Recovery: The soft-recovery feature of this rectifier reduces electromagnetic interference (EMI), which is beneficial in applications where noise reduction is critical.
  • Package: Enclosed in a SOD-57 package, the BYD73C is compact and suitable for surface-mounted technology (SMT), offering flexibility in PCB design.

Applications

The NXP BYD73C is an ideal choice for a wide array of electronic applications, including:

  • Switched-mode power supplies (SMPS)
  • High-frequency rectification
  • Power management systems
  • Freewheeling diodes in converters and inverters
  • Snubber diodes

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BYD73C rectifier is no exception, and it has undergone rigorous testing to ensure it performs under the most demanding conditions. Its robust design and controlled avalanche capability make it a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess