EN
  • EN
  • DE

BYV32F

Part No BYV32F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156798-BYV32F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV32F CAD Model

Description

The BYV32F, crafted by NXP Semiconductors, is a robust and efficient dual rectifier diode designed to meet the needs of a wide array of power management applications. This component is a staple in the industry, recognized for its reliability and performance under challenging conditions.

Key Features

  • Voltage Rating: The BYV32F is designed to handle a repetitive peak reverse voltage (VRRM) of up to 200V, making it suitable for high-voltage operations.
  • Current Capacity: With a forward current rating of 20A, this diode can support applications requiring significant power throughput.
  • High Switching Speed: The device boasts a fast and efficient switching capability, which is crucial for applications that demand quick response times.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during operation, enhancing overall system efficiency.
  • Surge Current Resistance: It can withstand surge current, providing reliability during transient conditions.
  • Package: The BYV32F comes in a rugged SOT-93 package, known for its excellent power dissipation and mechanical robustness.

Applications

The BYV32F is versatile and can be used in various applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power inverters
  • Freewheeling diodes
  • Automotive electrical systems
  • And other power management solutions

Quality and Reliability

NXP Semiconductors ensures that the BYV32F meets the highest quality and reliability standards. The device is subjected to rigorous testing protocols to guarantee performance even in the most demanding conditions. Its construction is lead-free and RoHS compliant, reflecting NXP's commitment to environmental sustainability.

Whether you're designing power supplies or managing power in automotive applications, the BYV32F is an excellent choice for a reliable and efficient dual diode rectifier. Its combination of high current capacity, fast switching speed, and low power loss makes it a valuable component in any power management system.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess