The BFR92AW is a high-performance silicon NPN planar RF transistor designed by NXP Semiconductors, a global leader in the semiconductor industry. This transistor is tailored for use in high-frequency applications across various sectors, including telecommunications, satellite systems, and professional RF equipment.
Key Features
- High Transition Frequency (fT): The BFR92AW boasts a remarkable transition frequency of 5 GHz, making it ideal for high-speed signal processing applications.
- Low Noise Figure: With a low noise figure, this transistor ensures minimal signal distortion, providing clear and reliable performance in sensitive RF circuits.
- High Power Gain: The device is capable of delivering high power gain, which is crucial for maintaining signal strength over long distances or in complex circuit designs.
- Wide Voltage Range: The BFR92AW operates effectively across a wide range of voltages, offering flexibility in various circuit configurations and power supply designs.
Applications
The BFR92AW is suited for a broad spectrum of high-frequency applications, including:
- RF amplification stages
- Oscillator circuits
- Mixers
- IF amplifiers in TV and radio receivers
- Professional RF equipment
Technical Specifications
| Parameter |
Specification |
| Package |
SOT323 (SC-70) |
| Configuration |
Single |
| Collector-Emitter Voltage (VCEO) |
15 V |
| Collector Current (IC) |
25 mA |
| Transition Frequency (fT) |
5 GHz |
| Power Dissipation (PD) |
250 mW |
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BFR92AW is no exception and is manufactured to meet the strict industry standards for performance and durability, ensuring long-term reliability in demanding environments.