The DS75176B from Texas Instruments is a versatile and robust integrated circuit designed for bidirectional communication in multi-point bus transmission lines. It is part of the industry-standard SN75176B family and is compatible with the RS-485 and RS-422 standards for serial communication.
Key Features:
- Interface Type: The device supports RS-485 and RS-422 standards, making it suitable for a variety of digital communication applications.
- Supply Voltage: It operates on a single 5V supply, which is common in many digital systems, ensuring easy integration into existing designs.
- Driver Output Capability: The DS75176B can drive up to 60 mA on the bus lines, allowing for long cable runs and multiple receivers on the bus.
- Receiver Input Sensitivity: With an input sensitivity of ±200 mV, the receiver can detect signals even on noisy bus lines.
- High-Speed Operation: This transceiver is capable of transmitting data at speeds up to 10 Mbps, suitable for high-speed data communication requirements.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against excessive power dissipation and ensure reliable operation.
- Fail-Safe Receiver: The receiver ensures a logic-high output when the input is open circuit, shorted, or idle, which enhances fault tolerance.
Applications:
The DS75176B is ideal for a wide range of applications where reliable data transmission is required. It is commonly used in:
- Industrial control systems
- Building automation
- Networked security cameras
- Data acquisition systems
- Telecommunications equipment
Package and Quality:
Offered in an 8-pin plastic DIP or SOIC package, the DS75176B provides flexibility for both through-hole and surface-mount PCB designs. Texas Instruments ensures high-quality manufacturing standards, providing dependable performance for critical communication systems.