EN
  • EN
  • DE

BYC8X300

Part No BYC8X300
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050152-BYC8X300
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BYC8X300 CAD Model

Description

The NXP BYC8X-300 is a robust, high-speed switching diode designed to meet the demanding requirements of fast electronic circuits. This device is part of NXP's acclaimed range of semiconductor products and is known for its efficiency and reliability in various applications.

Key Features

  • High Reverse Voltage: With a reverse voltage of up to 300V, the BYC8X-300 is well-suited for handling high voltage requirements in electronic circuits.
  • Fast Switching Speed: The diode's fast switching speed makes it ideal for high-frequency operations, ensuring minimal signal delay and improved performance in applications such as switching power supplies and converters.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode leads to reduced power loss and higher efficiency in circuits where it is deployed.
  • High Surge Current Capability: Its ability to withstand high surge currents makes the BYC8X-300 a reliable component for protecting circuits against transient voltage spikes.
  • Robust Design: The device is encapsulated in a SOD113 package, which provides a compact footprint along with excellent mechanical strength and thermal performance.

Applications

The BYC8X-300 is versatile and can be used in a variety of applications. Its main uses include:

  • Power management systems
  • Switching power supplies
  • DC-to-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection

Reliability and Quality

NXP is known for its commitment to quality and the BYC8X-300 is no exception. Each diode is manufactured with strict quality control measures and is designed to meet the rigorous standards of the electronics industry. This ensures that customers receive a reliable product that performs consistently under various conditions.

Environmental Compliance

The BYC8X-300 is compliant with environmental regulations, including RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful substances and can be used in environmentally sensitive applications.

With its combination of speed, power handling, and reliability, the NXP BYC8X-300 is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess