EN
  • EN
  • DE

BUX85F

Part No BUX85F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Silicon diffused power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156412-BUX85F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUX85F CAD Model

Description

Product Overview: BUX85F - NXP Semiconductors

The BUX85F, crafted by the renowned NXP Semiconductors, is a high-voltage power transistor that has been engineered to deliver exceptional performance in a variety of applications. This product is designed to cater to the demanding needs of modern electronic circuits, providing a reliable and efficient solution for power switching and amplification.

Key Features

  • Voltage Capacity: The BUX85F is capable of withstanding high voltages, making it suitable for use in electronic equipment that requires high voltage operations.
  • Current Handling: This transistor is designed to handle significant current levels, ensuring stable performance in high-power applications.
  • Power Dissipation: It boasts an impressive power dissipation capability, which helps in maintaining optimal performance by effectively managing the heat generated in high-power situations.
  • Robust Design: The robust construction of the BUX85F ensures that it can endure the rigors of demanding environments, providing a long operational life.

Applications

The versatility of the BUX85F transistor allows it to be utilized in a broad range of applications. It is particularly well-suited for use in power regulation circuits, switch-mode power supplies (SMPS), motor control systems, and other high-voltage, high-power applications where reliability and efficiency are paramount.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 450V
Collector Current (Ic) 2A
Power Dissipation (Pd) 50W
Configuration Single

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BUX85F is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Its reliability is backed by NXP's extensive testing and quality assurance protocols.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess