EN
  • EN
  • DE

BUK9Y59-60E

Part No BUK9Y59-60E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans MOSFET N-CH 60V 16.7A Automotive 5-Pin(4+Tab) LFPAK / N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156283-BUK9Y59-60E
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUK9Y59-60E
Introduction Date February 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BUK9Y59-60E CAD Model

Description

The BUK9Y59-60E is a high-performance Power MOSFET produced by NXP Semiconductors, a leader in the field of high-quality electronic components. This particular MOSFET is designed to cater to a wide range of applications, including automotive systems, power management, and industrial automation, offering an optimal balance between efficiency and reliability.

Key Features

  • Low On-State Resistance: The BUK9Y59-60E boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Current: With the capability to handle a high continuous current, this MOSFET is suitable for applications that demand robust power handling without compromising performance.
  • High-Speed Switching: Engineered for high-speed switching, the BUK9Y59-60E ensures minimal switching losses, making it an ideal choice for high-frequency power converters and inverters.
  • Enhanced Thermal Performance: The product is designed with an advanced package that enhances thermal performance, ensuring stability even under high temperature operating conditions.
  • Automotive Grade: Meeting stringent automotive standards, this MOSFET is qualified for use in automotive applications, providing the reliability required for vehicle electronics.

Applications

The versatile nature of the BUK9Y59-60E makes it well-suited for a variety of applications, including:

  • DC/DC converters in automotive systems
  • Motor drives for electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Power supplies for industrial automation and control systems
  • High-efficiency power management solutions

Technical Specifications

The BUK9Y59-60E offers a comprehensive set of technical specifications that ensure its adaptability and performance in demanding environments:

  • Drain-source voltage (VDS): 60V
  • Continuous drain current (ID): 59A
  • Power dissipation (PD): 165W
  • Operating temperature range: -55°C to +175°C

With its robust design and advanced features, the BUK9Y59-60E from NXP stands out as a high-efficiency solution for power management and conversion applications across various industries.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5031 $50.3100
245+ $0.4128 $101.1360
380+ $0.3999 $151.9620
520+ $0.3870 $201.2400
670+ $0.3741 $250.6470
895+ $0.3354 $300.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess