Introducing the BZX585-C11 from NXP Semiconductors
Experience the reliability and precision of the BZX585-C11, a high-performance voltage regulator diode crafted by the renowned NXP Semiconductors. This compact, surface-mounted device is designed to provide a stable and accurate voltage reference for a wide range of electronic applications.
Key Features
- Low Voltage Regulation: With a nominal zener voltage of 11V, the BZX585-C11 ensures effective voltage stabilization for your circuits.
- High Precision: The device boasts a tight tolerance of merely ±2%, providing precise voltage control for sensitive electronics.
- Low Leakage Current: Engineered to minimize leakage current, this diode enhances the overall efficiency of your application.
- Power Dissipation: Capable of handling up to 300 mW of power dissipation, it's suitable for a variety of low-power scenarios.
- Thermal Stability: Its excellent thermal stability ensures consistent performance over a wide temperature range.
Applications
The BZX585-C11 is ideal for use in a diverse array of electronic systems, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Energy management systems
- Precision reference sources
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX585-C11 is no exception, as it is manufactured using state-of-the-art processes and rigorously tested to ensure optimal performance and longevity.
Environmental Compliance
In line with NXP's dedication to environmental responsibility, the BZX585-C11 is RoHS compliant, ensuring that it adheres to the most stringent regulations on hazardous substances. This commitment to sustainability makes it a responsible choice for today's eco-conscious market.
With its combination of precision, stability, and efficiency, the BZX585-C11 from NXP Semiconductors is an excellent choice for designers seeking a reliable voltage regulation solution. Its robust design and adherence to environmental standards make it a smart and sustainable addition to any electronic product.