The BZW03C240 is a Transient Voltage Suppressor (TVS) diode from Vishay. This device is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It offers a robust and reliable solution for safeguarding circuits against overvoltage conditions.
Applications
- Protection of I/O Interfaces
- Overvoltage protection in power supplies
- Protection against lightning induced surges
- Protection of communication lines
- Automotive electronics protection
Features
- Clamping Voltage: Specifically designed to clamp voltage at a certain level (related to the 240 in the part number which usually references the standoff voltage).
- High Surge Current Capability: Can withstand high surge currents without degradation.
- Low Incremental Surge Resistance: Ensures effective clamping during surge events.
- Fast Response Time: Reacts quickly to transient voltage events.
- Glass passivated junction
- Available in DO-15 package
Benefits
- Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing the overall reliability of the system.
- Reduced Downtime: Minimizes the risk of equipment failure caused by overvoltage events, reducing downtime and maintenance costs.
- Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from damage due to voltage transients.
- Simplified Design: Easy to implement in various circuit designs.
Additional Details
The BZW03C240 features a glass-passivated junction for enhanced reliability and performance. It is typically available in a DO-15 package. Key specifications include a peak pulse power dissipation rating (check datasheet for specific value), a reverse standoff voltage (approximately 240V), and a clamping voltage. For precise details on these and other characteristics, consult the official Vishay datasheet for the BZW03C240.
It's crucial to refer to the official datasheet from Vishay for absolute maximum ratings, electrical characteristics, and thermal considerations when designing with this TVS diode. Proper application within specified limits ensures optimal protection and long-term reliability.