EN
  • EN
  • DE

BUK9Y40-55B/C1

Part No BUK9Y40-55B/C1
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238271-BUK9Y40-55B/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9Y40-55B/C1 CAD Model

Description

The NXP BUK9Y40-55B/C1 is a high-efficiency, automotive-grade Power MOSFET designed to meet the rigorous demands of modern automotive applications. This product is part of NXP's portfolio of low-voltage power MOSFETs which are recognized for their outstanding performance in terms of switching speed, robustness, and energy efficiency.

Key Features

  • Low On-State Resistance (RDS(on)): This device offers an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in high-current applications.
  • High-Speed Switching: The BUK9Y40-55B/C1 is designed for fast switching, enabling high-frequency operation while minimizing switching losses, which is crucial for power conversion applications.
  • Thermal Management: With an excellent thermal performance, this MOSFET ensures reliability and longevity even under high-temperature conditions typical in automotive environments.
  • Automotive Qualified: Meeting the AEC-Q101 standard, the BUK9Y40-55B/C1 is suitable for automotive applications, ensuring performance and durability in harsh conditions.
  • Robust Package: Enclosed in a LFPAK56 (Power-SO8) package, it is not only space-efficient but also rugged, withstanding mechanical stress and conducive to good thermal conduction.

Applications

The NXP BUK9Y40-55B/C1 MOSFET is ideal for a wide range of automotive applications, including:

  • Motor drives for power steering, cooling fans, and pumps
  • DC/DC converters for power supply modules
  • Load switches for lighting and advanced driver-assistance systems (ADAS)
  • High-speed switching applications requiring energy efficiency and thermal performance

Specifications

Parameter Value
Drain-Source Voltage (VDS) 55 V
Continuous Drain Current (ID) 40 A
Power Dissipation (PD) 59 W
Operating Temperature Range -55°C to +175°C

The BUK9Y40-55B/C1 is a testament to NXP's commitment to providing innovative, robust, and high-performance components for the automotive industry, ensuring vehicles are safer, greener, and more connected.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9143 $58.7145
36+ $3.2121 $115.6356
56+ $3.1116 $174.2496
77+ $3.0111 $231.8547
100+ $2.9106 $291.0600
133+ $2.6103 $347.1699
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess