EN
  • EN
  • DE

BUK9Y104-100B

Part No BUK9Y104-100B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156271-BUK9Y104-100B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9Y104-100B CAD Model

Description

The NXP BUK9Y104-100B is a high-performance, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed for automotive and industrial applications. This device offers an excellent balance between on-state resistance and switching performance, making it a suitable choice for high-efficiency power management tasks.

Key Features

  • Low On-State Resistance: The BUK9Y104-100B boasts a low RDS(on) value, which translates to reduced conduction losses and improved overall efficiency of the system.
  • High Continuous Current: With the capability to handle a continuous drain current (ID), this MOSFET can manage significant power levels, making it ideal for robust applications.
  • Standard Level Gate Drive: This device operates with standard level gate drive voltages, providing flexibility in circuit design and compatibility with a wide range of drive circuits.
  • 175°C Maximum Junction Temperature: The high maximum junction temperature allows for operation in high-temperature environments, which is often a requirement in automotive and industrial settings.
  • Automotive Qualified: Meeting stringent automotive qualification standards, the BUK9Y104-100B is designed for reliability and performance under harsh conditions.

Applications

The versatile nature of the BUK9Y104-100B allows it to be used in a variety of applications, including:

  • Automotive systems such as Engine Control Units (ECUs), Power Distribution Boxes (PDBs), and LED lighting
  • DC/DC converters and Power Management Modules
  • Motor drives and controllers
  • Switch Mode Power Supplies (SMPS) and battery management systems

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 100V
Continuous Drain Current (ID) 104A
On-State Resistance (RDS(on)) 4.1 mΩ
Gate Charge (Qg) 220 nC
Maximum Junction Temperature (Tj) 175°C

With its robust design and ability to deliver high efficiency, the NXP BUK9Y104-100B MOSFET is an excellent choice for power management in demanding automotive and industrial applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4580 $59.5400
310+ $0.3758 $116.4980
480+ $0.3641 $174.7680
660+ $0.3523 $232.5180
850+ $0.3406 $289.5100
1,135+ $0.3054 $346.6290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess