EN
  • EN
  • DE

FSQ0365RL

Part No FSQ0365RL
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC Switching Converter Controller / Green Mode Fairchild Power Switch (FPS™) for Valley Switching Converter | IC SWIT PWM GREEN OVP UVLO 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Switching Frequency 55kHz ~ 67kHz
Power (W) 25W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-LSOP
Mounting Style SMD
Family Part Number FSQ0365
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176023-FSQ0365RL
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FSQ0365
Introduction Date October 17, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FSQ0365RL CAD Model

Description

ON Semiconductor FSQ0365RL Power Switch

The FSQ0365RL is a highly integrated power switch designed by ON Semiconductor, engineered for high efficiency and reliability in power supply applications. This advanced power switch is part of ON Semiconductor's Fairchild Power Switch (FPS™) series, which is renowned for its performance in switch mode power supplies (SMPS). With a built-in high-voltage power MOSFET and a current mode PWM controller, the FSQ0365RL offers a compact solution for designers looking to optimize their power management systems.

Key Features

  • Precision Fixed Operating Frequency: The FSQ0365RL operates at a fixed frequency of 66kHz, which facilitates noise reduction and simplifies the design of the EMI filter.
  • Advanced Burst-Mode Operation: This feature enhances efficiency at light-load conditions, making the FSQ0365RL an energy-saving choice for modern applications.
  • Internal High-Voltage Startup: The switch comes with a built-in high-voltage startup circuit that ensures a quick and reliable start-up.
  • Auto-Restart Mode: In the event of a fault condition such as overvoltage or overcurrent, the FSQ0365RL automatically enters auto-restart mode, enhancing the safety and longevity of the power supply system.
  • Integrated Protections: The device includes various protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), securing the system against a wide range of potential hazards.

Applications

The FSQ0365RL is versatile and can be used in a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • Standby and Auxiliary Power Supplies
  • Open-frame SMPS

Why Choose the FSQ0365RL?

Designers opt for the FSQ0365RL due to its compact integration, high efficiency, and robust protection features. Its ability to minimize standby power consumption makes it an environmentally friendly option, while its comprehensive protection mechanisms ensure a safe and durable power supply design. Whether for industrial, consumer, or office electronics, the ON Semiconductor FSQ0365RL is a reliable power switch that meets the stringent requirements of modern power management solutions.

For detailed specifications and application notes, ON Semiconductor provides extensive documentation, enabling engineers to fully harness the capabilities of the FSQ0365RL in their power supply designs.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess