EN
  • EN
  • DE

BUK9628-100A/C

Part No BUK9628-100A/C
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-CHANNEL TRENCHMOS LOGIC LEVEL FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238263-BUK9628-100A/C
Popularity Low
Supply and Demand Status Balance
Introduction Date March 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BUK9628-100A/C CAD Model

Description

The BUK9628-100A/C is a robust and efficient N-channel TrenchMOS® standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This high-performance component is well-suited for a variety of applications, particularly in the automotive industry, where reliability and efficiency are paramount.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK9628-100A/C boasts a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Continuous Current: With an ability to handle a high continuous current, this transistor is ideal for power-intensive applications, ensuring stable performance under heavy load conditions.
  • Standard Level Gate Drive: Its standard level gate drive makes it compatible with a wide range of drive circuits, allowing for flexibility in design and easy integration into various systems.
  • Robust Thermal Performance: The product's excellent thermal characteristics ensure reliable operation even at elevated temperatures, which is critical for automotive and industrial applications.
  • Automotive Grade: Designed to meet stringent automotive standards, the BUK9628-100A/C is AEC-Q101 qualified, ensuring high reliability and performance under harsh conditions.

Applications

The BUK9628-100A/C is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems such as engine control units, power steering, and braking systems
  • DC/DC converters and power management modules
  • Motor drives and controllers
  • Switch-mode power supplies (SMPS)
  • Load switching and high-speed switching applications

Product Specifications

Parameter Value
Drain-source voltage (VDS) 100V
Continuous drain current (ID) 75A
Power dissipation (PD) 110W
Operating temperature range -55°C to +175°C

The BUK9628-100A/C from NXP is a testament to the company's commitment to providing high-quality, durable, and efficient semiconductor solutions for the most demanding applications.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess