The BUK9608-55A is a high-performance automotive-grade PowerMOS transistor from NXP Semiconductors designed to deliver outstanding efficiency and reliability. This N-channel enhancement mode Field-Effect Transistor (FET) is part of NXP's leading-edge portfolio of TrenchMOS™ technology products, which are renowned for their low on-state resistance and high switching speed.
Key Features
- Low On-State Resistance: The BUK9608-55A boasts an exceptionally low RDS(on) of just 8.7 mΩ at VGS = 10 V, which minimizes conduction losses and enhances overall efficiency.
- High Current Capability: With a continuous drain current rating of 75 A, this transistor can handle high current applications with ease, making it suitable for automotive and industrial power management systems.
- Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring stable operation even under high power and temperature conditions.
- Automotive Qualified: As an AEC-Q101 qualified component, the BUK9608-55A meets the stringent requirements of automotive applications, ensuring reliability and performance under harsh conditions.
Applications
The BUK9608-55A is ideal for a wide range of applications, particularly in the automotive sector where high efficiency and reliability are paramount. Its typical applications include:
- Motor drives and control systems
- DC/DC converters
- Power distribution systems
- Load switches
- Battery management systems
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDSS) |
55 V |
| Continuous Drain Current (ID) |
75 A |
| On-State Resistance (RDS(on)) |
8.7 mΩ |
| Gate-Source Voltage (VGS) |
±20 V |
| Package |
TO-220 |
With its combination of high-speed switching, low power dissipation, and robustness, the BUK9608-55A from NXP is the go-to choice for designers seeking to optimize their power management systems for automotive environments.