The BUK9506-40B is a high-performance Power MOSFET manufactured by NXP Semiconductors, designed to deliver efficient power management and conversion in a variety of applications. This device is part of NXP's extensive portfolio of MOSFETs that are known for their reliability, robustness, and cutting-edge technology.
Key Features
- Low On-state Resistance (RDS(on)): The BUK9506-40B boasts a low on-state resistance, reducing conduction losses and improving efficiency in electronic circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal energy wastage during the transition phases.
- High Current Capability: The device can handle high currents, making it ideal for power-intensive applications.
- Enhanced Thermal Performance: The BUK9506-40B is designed to manage heat effectively, ensuring stability and longevity even under high operating temperatures.
- Logic-Level Compatibility: This MOSFET can be driven by logic-level voltages, which makes it compatible with microcontrollers and other logic devices, simplifying the design of control circuits.
Applications
The BUK9506-40B is versatile and can be used in a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- LED lighting systems
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
40V |
| Continuous drain current (ID) |
75A |
| Power Dissipation (PD) |
110W |
| Operating Temperature |
-55°C to +175°C |
With its robust package, the BUK9506-40B ensures a reliable performance for designers seeking a MOSFET that can deliver power efficiency without compromising on power or thermal management. Its integration into your power circuitry is guaranteed to contribute to a more efficient, compact, and reliable electronic design.