EN
  • EN
  • DE

KRA106M

Part No KRA106M
Manufacturer KEC
Catalog HOT - SALES and EOL Components (H - K)
Description EPITAXIAL PLANAR PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 70338-KRA106M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KRA106M CAD Model

Description

The supply and demand status of this component is limited.

  • Manufacturer: KEC
  • Suitability: suitable for various electronic devices.
  • Performance: designed to provide reliable and stable performance
  • Ideal For: use in critical applications.
  • Design: compact design
  • Benefit: easy to install and integrate into existing systems.
  • Material: made of high-quality materials, ensuring long-lasting performance and durability.
  • Overall: a great choice for various electronic applications.

You May Also Be Interested in

Omron
Need more? Email Us
Intersil
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
M-Tek
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Omron
Need more? Email Us
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess