EN
  • EN
  • DE

BUK7510-100B.127

Part No BUK7510-100B.127
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 238249-BUK7510-100B.127
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7510-100B.127 CAD Model

Description

The NXP BUK7510-100B.127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed for automotive and general-purpose switching applications. This power MOSFET is a part of NXP's leading-edge TrenchMOS technology, which combines low threshold voltage with low on-state resistance, providing efficient power control and management.

Key Features

  • Low On-State Resistance: The BUK7510-100B.127 boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency power conversion systems, ensuring minimal switching losses and better performance.
  • Standard Level Gate Drive: The device requires standard level gate drive voltage, making it compatible with a wide range of driving circuits and simplifying design integration.
  • Robust Thermal Performance: The BUK7510-100B.127 is encapsulated in a TO-220AB package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Automotive Grade: Engineered to meet stringent automotive industry standards, this product is suitable for use in automotive electronics, including powertrain systems, body control modules, and other vehicular power management systems.

Applications

The versatility of the NXP BUK7510-100B.127 makes it ideal for a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Load Switching
  • Automotive Applications

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 100V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 210W
Operating Temperature Range -55°C to +175°C

With its robust design, high efficiency, and automotive-grade reliability, the NXP BUK7510-100B.127 stands out as an excellent choice for designers seeking a high-quality power MOSFET for their demanding applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess