Product Overview: BUK7508-55
The BUK7508-55 is a robust, high-performance TrenchMOS™ transistor designed by NXP Semiconductors, a leader in the field of high-quality electronic components. This advanced power MOSFET is engineered to deliver efficient power management and conversion in a variety of applications, making it an ideal choice for modern electronic systems.
Key Features
- Low On-State Resistance (RDS(on)): The BUK7508-55 boasts an exceptionally low on-state resistance. This feature minimizes power loss and heat generation, thereby improving the overall efficiency of the device.
- High-Speed Switching: With its fast switching capabilities, the BUK7508-55 is suitable for high-frequency applications, ensuring that power conversion is both swift and smooth.
- Enhanced Power Handling: The product is designed to handle significant power levels, making it suitable for high-power applications without compromising on performance or reliability.
- Rugged Design: The BUK7508-55 is built to withstand harsh conditions, ensuring durability and a long operational life, even in challenging environments.
Applications
The versatility of the BUK7508-55 allows it to be used across a wide range of applications. It is particularly well-suited for:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switched-mode power supplies
Product Specifications
The BUK7508-55 is characterized by its 55V drain-source voltage (VDS) and a continuous drain current (ID) of 75A at 25°C. Its gate-source voltage (VGS) is rated at ±20V, and it features a typical gate charge (Qg) that ensures efficient gate control.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK7508-55 is no exception, with rigorous testing and quality control measures in place to ensure that it performs to the expectations of the most demanding applications.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their customer support team.