Introducing the BZX79-C62 Zener Diode from NXP Semiconductors
The BZX79-C62 is a high-precision Zener diode crafted by the renowned NXP Semiconductors, designed to offer excellent stability and performance for a wide array of electronic applications. This Zener diode, with its nominal Zener voltage of 62V, is a critical component for voltage regulation and reference purposes in various circuits.
Key Features
- Voltage Precision: The BZX79-C62 is characterized by its precise voltage regulation, ensuring a stable Zener voltage of 62V, which is vital for maintaining consistent performance in electronic systems.
- Low Leakage Current: Its design minimizes leakage current, enhancing the efficiency of the device and ensuring reliable operation over time.
- High Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand higher power levels, making it suitable for more demanding applications.
- Wide Operating Temperature Range: The BZX79-C62 operates effectively across a broad temperature range, from -55°C to +175°C, allowing it to perform in various environmental conditions.
- Compact Package: Enclosed in a small DO-35 glass package, the BZX79-C62 is ideal for space-constrained applications while providing robust mechanical protection and thermal performance.
- Tolerance Options: NXP offers the BZX79 series with different tolerance options for the Zener voltage, including the standard ±5% for the BZX79-C62, catering to diverse design requirements.
Applications
The BZX79-C62 is used extensively in electronic circuits that require precise voltage regulation. It is commonly found in:
- Power supply circuits
- Voltage reference in instrumentation
- Surge protection circuits
- Consumer electronics
With its combination of precision, reliability, and versatility, the BZX79-C62 from NXP Semiconductors is an excellent choice for engineers and designers looking to incorporate a dependable Zener diode into their electronic designs. Whether for industrial, commercial, or personal projects, the BZX79-C62 brings a level of assurance and performance that NXP is known for.