EN
  • EN
  • DE

BUK7107-55ATE

Part No BUK7107-55ATE
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchPLUS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156069-BUK7107-55ATE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7107-55ATE CAD Model

Description

Product Overview: BUK7107-55ATE by NXP Semiconductors

The BUK7107-55ATE is a high-performance, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) produced by NXP Semiconductors. This power MOSFET is designed to deliver efficient power control and conversion in a wide array of electronic applications. Its standard level gate drive makes it suitable for many applications, ensuring ease of use and integration into various circuits.

Key Features

  • Low On-State Resistance (Rds(on)): The BUK7107-55ATE boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: With its capability for fast switching, this MOSFET is ideal for high-frequency operations, contributing to better performance in power conversion and management tasks.
  • Robust Thermal Performance: The device is encapsulated in a D2PAK package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • High Continuous Current Rating: The BUK7107-55ATE is capable of handling a high amount of continuous current, making it a robust choice for demanding power applications.

Applications

The versatility of the BUK7107-55ATE allows it to be used in various applications such as:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BUK7107-55ATE is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. This component is a testament to NXP's dedication to providing innovative and robust semiconductor solutions.

With its combination of efficiency, high-speed operation, and thermal resilience, the BUK7107-55ATE from NXP Semiconductors stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6667 $175.0035
145+ $1.6135 $233.9575
190+ $1.5593 $296.2670
250+ $1.3987 $349.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess