EN
  • EN
  • DE

BUK657400B

Part No BUK657400B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 11 A 400 V 0.6 Ohm N-channel Si Power Mosfet TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050065-BUK657400B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK657400B CAD Model

Description

The BUK657400B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-tech solutions. This advanced power management component is tailored for efficient and reliable operation in a wide range of applications, including automotive systems, power supplies, motor control, and general-purpose switching.

Key Features

  • Low On-Resistance: The BUK657400B boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching performance, this PowerMOS transistor is well-suited for applications requiring fast and efficient power regulation.
  • Robust Thermal Performance: With an excellent thermal design, the BUK657400B is capable of operating at higher temperatures while maintaining its performance, ensuring reliability even under strenuous conditions.
  • Logic-Level Compatibility: The device can be driven directly from low-power logic circuits, allowing for simplified design and integration into various systems without the need for additional driver components.

Applications

The versatility of the BUK657400B makes it suitable for a broad array of applications. Its high efficiency and fast switching capabilities are particularly beneficial in the automotive industry for applications such as engine management and powertrain systems. In the industrial sector, it can be used in power supplies, DC-DC converters, and motor control circuits. Additionally, its robustness and reliability make it an excellent choice for general-purpose power switching tasks.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 40V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 110W
Configuration Single

In conclusion, the BUK657400B from NXP is a top-tier PowerMOS transistor that offers an optimal blend of performance, efficiency, and reliability for a multitude of electronic applications. Its high-speed switching, low on-resistance, and logic-level compatibility make it an essential component in modern power management solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess