EN
  • EN
  • DE

BUK6226-75C

Part No BUK6226-75C
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156060-BUK6226-75C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6226-75C CAD Model

Description

Product Overview: BUK6226-75C

The BUK6226-75C is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, designed to deliver efficient power management within a wide range of applications. This particular model is a testament to NXP's commitment to providing advanced energy solutions that meet the evolving needs of modern electronic devices.

Key Features

  • Low On-state Resistance: The device features an exceptionally low on-state resistance (RDS(on)), which ensures minimal power loss and improves overall efficiency during operation.
  • High-speed Switching: BUK6226-75C is optimized for fast switching, enabling high-frequency operation while reducing switching losses.
  • High-current Capability: With its robust design, this transistor can handle high levels of current, making it suitable for demanding power applications.
  • Thermal Management: The product is encapsulated in a TO-220 package, known for its excellent thermal conduction properties, ensuring the device operates within safe temperature ranges under high power conditions.
  • Logic-Level Compatibility: It can be driven directly by logic-level voltages, which makes it compatible with microcontrollers and other digital circuits without the need for additional driver circuitry.

Applications

The versatility of the BUK6226-75C allows it to be integrated into a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP's BUK6226-75C is built with a focus on quality and reliability. It adheres to stringent industry standards, ensuring long-term performance and stability. The device is also RoHS compliant, reflecting NXP's dedication to environmental responsibility in its manufacturing processes.

Conclusion

The BUK6226-75C from NXP stands out as a reliable and efficient solution for power management challenges. With its low on-state resistance, high-speed switching, and logic-level compatibility, it is an excellent choice for designers looking to optimize their power systems for performance and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6447 $59.8023
22+ $5.4528 $119.9616
33+ $5.2818 $174.2994
46+ $5.1120 $235.1520
59+ $4.9411 $291.5249
79+ $4.4306 $350.0174
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess