EN
  • EN
  • DE

RSR020P05FRA

Part No RSR020P05FRA
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Pch -45V -2.0A Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244014-RSR020P05FRA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSR020P05FRA CAD Model

Description

The RSR020P05FRA is a P-channel MOSFET from Rohm Semiconductor, specifically designed for power management and switching applications where efficiency and low on-resistance are critical. This MOSFET is suitable for a wide range of applications in electronic devices.

Applications:

  • DC-DC Converters: Provides efficient voltage regulation in power supplies.
  • Load Switching: Controls power distribution to various loads within electronic circuits.
  • Power Management in Portable Devices: Optimizes battery life in devices like smartphones, tablets, and laptops.
  • Motor Control: Delivers efficient drive for small DC motors used in numerous applications.

Features:

  • P-Channel MOSFET: Simplifies low-side switching implementations.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves the overall system efficiency.
  • High-Speed Switching: Enables efficient operation even at higher switching frequencies.
  • Surface Mount Package: Facilitates automated assembly and enables more compact designs.
  • Halogen Free: Environmentally friendly and compliant with RoHS requirements.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, leading to higher overall efficiency in the application.
  • Extended Battery Life: Lower power loss contributes to longer battery life, especially in portable devices.
  • Reduced Heat Generation: Minimizing heat dissipation simplifies thermal management considerations.
  • Simplified Circuit Design: P-channel configuration can lead to simpler driving circuitry in some applications.
  • Compact Solution: The surface mount package allows for smaller, more integrated circuit designs.

The RSR020P05FRA is characterized by a drain-source voltage (VDS) of -50V and a continuous drain current (ID) of -2A. The low on-resistance (RDS(on)) guarantees minimal voltage drop and power loss during conduction. It's provided in a surface-mount package, designed for easy automated assembly. Its fast switching speed and low gate charge make it ideal for high-frequency switching designs. The device features robust performance and reliable operation. Finally, its halogen-free construction makes it compliant with environmental standards.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess