EN
  • EN
  • DE

IRFI630B

Part No IRFI630B
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 200V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187650-IRFI630B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFI630B CAD Model

Description

The IRFI630B is an N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-voltage, high-speed power switching applications such as power supplies, motor control, and lighting ballasts. Its robust design ensures reliable performance in demanding environments.

Applications

  • Switch Mode Power Supplies (SMPS).
  • Uninterruptible Power Supplies (UPS).
  • Motor control circuits.
  • High-intensity discharge (HID) lighting ballasts.
  • Electronic ballasts for fluorescent lighting.

Features

  • Voltage Rating: 250V
  • Drain Current (Continuous): 4.3A
  • Drain Current (Pulsed): 17A
  • On-Resistance (RDS(on)): 0.80 Ohms @ VGS = 10V
  • Gate Charge (Qg): 17 nC
  • Avalanche Energy (EAS): 150 mJ
  • Operating Junction and Storage Temperature Range: -55°C to +150°C
  • Package: TO-220 FullPAK
  • Lead-Free

Benefits

  • Efficient power switching due to low on-resistance.
  • High-speed switching capability reduces power losses.
  • Reliable performance under avalanche conditions due to high avalanche energy rating.
  • Excellent thermal performance with the TO-220 FullPAK package allowing for efficient heat dissipation.
  • Wide operating temperature range enables use in various environments.
  • Environmentally friendly due to lead-free construction.

Additional Details

The IRFI630B MOSFET utilizes advanced planar stripe and DMOS technology for high cell density. This results in low on-resistance, minimal conduction losses, and efficient power switching. The TO-220 FullPAK package provides superior thermal performance compared to standard TO-220 packages, enabling higher power dissipation. This MOSFET is commonly used in applications requiring efficient and reliable power switching, such as server power supplies, lighting systems, and industrial motor drives. The device's robust design and high avalanche energy rating ensure reliable operation under transient conditions. The low gate charge facilitates fast switching speeds, reducing switching losses and improving overall system efficiency.

Specifications:

  • Voltage: 250V
  • Current: 4.3A
  • RDS(on): 0.80 Ohms
  • Qg: 17 nC
  • Package: TO-220 FullPAK

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess