EN
  • EN
  • DE

BUK455-600B

Part No BUK455-600B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Transistor NPN Mos BUK455/600B PHILIPS Ampere=4 V=600 TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Continuous Drain Current (ID) 4 A
Drain to Source Voltage (Vdss) 600 V
Power Dissipation 100 W
RoHS Compliant
Win Source Part Number 1050055-BUK455-600B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK455-600B CAD Model

Description

The BUK455-600B is a robust and efficient power MOSFET designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This particular MOSFET is part of NXP's BUK series and is widely recognized for its exceptional performance in a variety of power applications.

Key Features

  • Voltage Rating: The BUK455-600B is designed to handle a drain-source voltage (VDS) of up to 600 volts, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current (ID) of up to 9A, this MOSFET can manage significant current loads, which is essential for heavy-duty operations.
  • Low On-Resistance: The device features a low on-state resistance (RDS(on)), which ensures minimal power loss and improves overall efficiency.
  • High-Speed Switching: BUK455-600B is capable of high-speed switching, which is crucial for applications requiring fast response times.
  • TO-220 Package: Enclosed in a TO-220 package, it offers a compact design with good thermal performance, making it easy to integrate into various circuit designs.

Applications

The BUK455-600B is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC inverters
  • Motor control systems
  • Power management circuits
  • Lighting systems

Reliability and Quality

NXP's commitment to quality ensures that the BUK455-600B MOSFET meets the highest standards of reliability and performance. Its construction is designed to withstand harsh conditions and provide a long operational lifespan, making it a trusted choice for engineers and designers across various industries.

Conclusion

With its high voltage and current handling capabilities, low on-resistance, and fast switching speeds, the BUK455-600B from NXP is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its robustness and versatility make it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess