EN
  • EN
  • DE

MAX613CSD-T

Part No MAX613CSD-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213051-MAX613CSD-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX613CSD-T CAD Model

Description

The MAX613CSD-T is a versatile and efficient DC-DC converter module manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance component is designed to meet the rigorous power conversion needs of modern electronic devices, offering a compact solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The device provides a user-adjustable output voltage, making it suitable for various applications where precise voltage regulation is required.
  • High Efficiency: With its advanced design, the MAX613CSD-T offers excellent power efficiency, which helps in reducing heat generation and improving overall system reliability.
  • Low Quiescent Current: The converter operates with a low quiescent current, enhancing battery life in portable applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating different power sources and ensuring stable operation under varying conditions.

Applications

The MAX613CSD-T is suitable for a diverse array of electronic devices and systems, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Telecommunications infrastructure
  • Automotive applications
  • Industrial control systems

Technical Specifications

Parameter Value
Package/Case SOP-14
Output Voltage (Adjustable) Dependent on external components
Input Voltage Range Varies with series
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

Quality and Reliability

Maxim Integrated ensures that the MAX613CSD-T meets the highest standards of quality and reliability. Each device undergoes rigorous testing and quality control measures to provide consistent performance and longevity in the field.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
Agere Systems
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,217 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess