Product Overview: BUK455-200A
The BUK455-200A is a high-quality power MOSFET produced by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular MOSFET is designed to cater to a variety of applications that require efficient power management and high-speed switching capabilities. The BUK455-200A is a testament to NXP's commitment to providing industry-leading components that enhance the performance of electronic systems.
Key Features
- Voltage Rating: The BUK455-200A boasts a drain-source voltage (VDS) of 200V, making it suitable for high-voltage applications.
- Current Capacity: This device can handle continuous drain currents (ID) up to 14A, ensuring robust performance in demanding situations.
- Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.2Ω, the BUK455-200A ensures minimal power loss and improved efficiency.
- High-Speed Switching: The MOSFET is designed for fast switching, reducing transition losses and improving overall system responsiveness.
- Enhanced Durability: The rugged design of the BUK455-200A allows it to withstand harsh conditions and provides a reliable solution for power regulation.
Applications
The versatility of the BUK455-200A enables its use in a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Lighting systems
- Automotive applications
- High-efficiency power management solutions
Product Reliability
NXP's BUK455-200A is manufactured with the highest standards of quality and reliability. It is designed to meet the stringent requirements of industrial and automotive markets, ensuring long-term stability and performance. The device also features built-in protection mechanisms to safeguard against over-current, over-temperature, and other potential fault conditions, thus providing an additional layer of security for your electronic designs.
In conclusion, the BUK455-200A from NXP Semiconductors represents a robust and efficient solution for power management and control in a multitude of electronic applications. Its superior performance, coupled with NXP's reputation for quality, makes it an excellent choice for designers looking to enhance their systems with a reliable power MOSFET.