Product Overview: BUK9Y29-40E - NXP Semiconductors
The BUK9Y29-40E is a high-efficiency, low-voltage power MOSFET designed and manufactured by NXP Semiconductors, a leading technology company known for its innovative and reliable semiconductor products. This particular MOSFET is part of NXP's extensive portfolio of automotive-grade components, specifically engineered to meet the rigorous standards of the automotive industry.
Key Features:
- Low On-State Resistance (RDS(on)): The BUK9Y29-40E boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power management applications.
- High Continuous Current Rating: With the capability to handle a high continuous current, this MOSFET is suitable for demanding applications that require robust power handling.
- Low Threshold Voltage: The device features a low threshold voltage that ensures low gate drive power consumption, contributing to the energy efficiency of the end application.
- Automotive Grade: As an AEC-Q101 qualified component, the BUK9Y29-40E is designed to withstand the harsh conditions of the automotive environment, including high temperatures and vibrations.
Applications:
The versatility of the BUK9Y29-40E makes it suitable for a wide range of applications, particularly in the automotive sector. It is commonly used in:
- Motor control units
- Power supply systems
- LED lighting drivers
- Battery management systems
- DC-DC converters
Product Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
40 V |
| Continuous Drain Current (ID) |
29 A |
| Power Dissipation (PD) |
110 W |
| Operating Temperature Range |
-55°C to +175°C |
The BUK9Y29-40E is a testament to NXP's commitment to providing high-quality, durable, and efficient components for the automotive industry and beyond. With its robust performance and reliability, this MOSFET is an excellent choice for designers looking to optimize their power management systems.