EN
  • EN
  • DE

PTH08T240FAS

Part No PTH08T240FAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description PTH08T240FAS / Module DC-DC 1-OUT 0.69V to 5.5V 10A 11-Pin DIP SMD Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T240F
Packaging Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14V
Voltage - Output 1 0.69 ~ 2 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 11-SMD Module
Dimension 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Win Source Part Number 792713-PTH08T240FAS
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T240
Introduction Date December 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH08T240FAS CAD Model

Description

The PTH08T240FAS is a high-performance, adjustable non-isolated module from Texas Instruments that features a single output step-down power converter. This advanced module is part of the PTH family of power modules and is designed to meet the needs of a wide range of applications, particularly where high efficiency and advanced thermal performance are required.

Key Features

  • Wide Input Voltage Range: The module operates from a wide input voltage range of 4.5V to 14V, making it versatile for various applications.
  • High Output Current: It can deliver up to 10A of continuous output current, which can be very useful for high-power applications.
  • Adjustable Output Voltage: The output voltage of the PTH08T240FAS can be adjusted from 0.69V to 5.5V, allowing for a high degree of flexibility in matching the voltage requirements of the load.
  • High Efficiency: With an efficiency of up to 96%, this power module ensures minimal power loss and is suitable for energy-sensitive designs.
  • Thermal Performance: The integrated double-sided thermal conductive substrate provides excellent thermal performance and helps in maintaining the reliability and longevity of the module.
  • Power Good Output: This feature provides a power good signal when the output voltage is within regulation, which can be very useful for sequence tracking and system monitoring.
  • Pre-Bias Startup: The module supports pre-bias startup, ensuring that the output voltage does not overshoot when power is applied to a pre-biased load.

Applications

The PTH08T240FAS is suitable for a variety of applications, including but not limited to:

  • Telecommunication infrastructure
  • Computing and storage systems
  • Industrial equipment
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTH08T240FAS is no exception. It is designed to meet the rigorous standards required by industrial and telecommunications applications, ensuring dependable performance in a wide range of environmental conditions.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3690 $62.7380
4+ $25.7386 $102.9544
7+ $24.9343 $174.5401
9+ $24.1300 $217.1700
11+ $23.3256 $256.5816
15+ $20.9126 $313.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess