The BUK12950DLC1 is a high-performance Power-SO8 Dual N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors. This advanced power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including automotive, industrial, and power management systems.
Key Features
- Low On-Resistance: The device boasts an extremely low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With the ability to handle high currents, the BUK12950DLC1 is well-suited for applications that demand robust power handling capabilities.
- Logic Level Compatible: The gate drive is compatible with 5V logic levels, simplifying the interface with microcontrollers and other logic devices.
- Thermal Performance: An excellent thermal design ensures reliable operation even under high power and temperature conditions.
- Robust TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, the BUK12950DLC1 provides superior performance and reliability.
Applications
The BUK12950DLC1, with its high efficiency and power density, is suitable for a variety of applications:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications, including engine management and body control modules
- Load switches
Product Specifications
| Parameter |
Value |
| Package |
Power-SO8 |
| Configuration |
Dual N-channel |
| Drain-source voltage (VDS) |
50 V |
| Continuous drain current (ID) |
12.9 A |
| Power Dissipation (PD) |
43 W |
| Operating Temperature Range |
-55°C to +175°C |
The BUK12950DLC1 is a testament to NXP's commitment to providing cutting-edge technology that meets the stringent requirements of modern electronic systems. With its combination of high performance, efficiency, and reliability, it stands out as a superior choice for designers looking to optimize their power management solutions.