EN
  • EN
  • DE

MIC38C42-1BM

Part No MIC38C42-1BM
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 109865-MIC38C42-1BM
Ultra Librarian 3D Model Ultra Librarian MIC38C42-1BM CAD Model

Description

Product Overview: MIC38C42-1BM from Microchip Technology

The MIC38C42-1BM is a robust and versatile pulse width modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the MIC38C4x series, which is renowned for its reliability and performance in managing power supply systems.

Designed to offer flexibility and efficiency, the MIC38C42-1BM is an ideal solution for a wide range of power conversion applications, including switch-mode power supplies (SMPS), DC-DC converters, and other power control circuits. Its ability to operate at high frequencies allows for smaller external components, resulting in compact and cost-effective power supply designs.

Key Features:

  • High-Frequency Operation: The MIC38C42-1BM can operate at frequencies up to 500 kHz, enabling the design of power supplies with reduced physical size due to smaller inductors and capacitors.
  • Low Start-Up Current: This device features a low start-up current of 500 µA (typical), which enhances the efficiency of the power supply and helps to minimize power loss during the start-up phase.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches an adequate level for stable operation, protecting the circuit from low-voltage conditions.
  • Current Mode Operation: The current mode control provides excellent transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping, which is critical for the consistent and reliable operation of the power supply.
  • Direct Drive Capability: The MIC38C42-1BM can directly drive the gate of a power MOSFET, reducing the need for additional driver components.

Applications:

The MIC38C42-1BM is suitable for a variety of applications, including:

  • Telecommunications equipment
  • Computer systems
  • Consumer electronics
  • Industrial control systems

With its high performance and reliability, the MIC38C42-1BM PWM controller is an excellent choice for engineers and designers looking to create efficient and compact power supply solutions. Microchip Technology's commitment to quality ensures that this product will meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7076 $116.4268
67+ $2.6229 $175.7343
92+ $2.5384 $233.5328
118+ $2.4537 $289.5366
158+ $2.1998 $347.5684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess