The NXP BU2515DX is a robust, high voltage NPN power transistor designed for use in horizontal deflection stages in high-resolution monitors and TVs. This transistor is part of NXP's extensive portfolio of high-voltage switching devices, which are renowned for their reliability and performance in demanding applications.
With its exceptional speed and high breakdown voltage, the BU2515DX is engineered to deliver efficient and stable power control. The device features a collector-emitter voltage (Vce) of 1500V, collector current (Ic) of 12A, and a power dissipation (Pc) of 45W, making it an ideal choice for high-frequency horizontal deflection systems.
The BU2515DX incorporates advanced silicon technology, which provides improved performance characteristics such as lower on-state voltage, which helps to minimize power loss and heat generation. Its high-speed switching capability ensures sharper images and contributes to the overall efficiency of the monitor or television set.
One of the key advantages of the BU2515DX is its integrated damper diode, which is essential for energy recovery in flyback circuits commonly found in CRT applications. This feature simplifies circuit design and enhances overall system reliability by reducing the number of components required.
For ease of mounting and heat dissipation, the BU2515DX comes in an SOT-199 package, which is a plastic horizontal deflection power transistor package. Its compact size allows for more efficient use of space in circuit board layouts, while still providing the necessary thermal performance for high-power applications.
Overall, the NXP BU2515DX is a testament to NXP's commitment to providing high-quality components that meet the stringent requirements of the consumer electronics industry. Whether it's for new designs or for repairs and maintenance of existing equipment, the BU2515DX is a reliable choice for engineers and technicians looking for a high-voltage power solution.