EN
  • EN
  • DE

UPC29M10T-E1

Part No UPC29M10T-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390540-UPC29M10T-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29M10T-E1 CAD Model

Description

The UPC29M10T-E1 is a fixed positive output voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable 10V output voltage, making it suitable for various applications requiring a regulated 10V power supply. This regulator is part of the UPC29M series, known for its robust performance and ease of use.

Applications

  • Powering specific operational amplifiers: Providing a stable 10V supply for certain op-amp circuits that require this voltage.
  • Industrial sensors: Regulating the voltage supply for specialized industrial sensors.
  • Testing Equipment: Providing a precise 10V rail for calibration and testing equipment.
  • Analog circuits: Providing a stable reference voltage in various analog circuit designs.
  • Communication Devices: Powering components within communication systems requiring a regulated 10V supply.

Features

  • Fixed 10V Output Voltage: Provides a stable and precise 10V output.
  • High Input Voltage Range: Accommodates a wide range of input voltages.
  • Internal Short Circuit Protection: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating by shutting down the regulator when the temperature exceeds safe limits.
  • Internal Current Limiting: Limits the output current to a safe level, preventing damage from overloads.
  • Compact Package: Available in a space-saving package for easy integration into various designs.

Benefits

  • Stable Power Supply: Provides a consistent 10V output, ensuring reliable operation of connected devices.
  • Protection Against Damage: Internal protection features prevent damage from short circuits, overloads, and overheating.
  • Easy to Use: Simple to integrate into circuits with minimal external components required.
  • Wide Range of Applications: Suitable for various applications due to its stable output voltage and protection features.
  • Cost-Effective: Offers a reliable and cost-effective solution for voltage regulation needs.

Additional Details

The UPC29M10T-E1 typically requires a few external components, such as input and output capacitors, to ensure stability and optimal performance. The datasheet provides detailed information on the recommended capacitor values and other design considerations. This regulator is commonly available in a TO-220 or similar through-hole package, making it easy to mount on a PCB or heatsink. The device is designed to operate within a specific temperature range, typically from -20°C to +85°C, and should be used within these limits to ensure reliable operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess