EN
  • EN
  • DE

BTA212X-600E

Part No BTA212X-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155305-BTA212X-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA212X-600E CAD Model

Description

Introducing the BTA212X-600E Triac from NXP Semiconductors

The BTA212X-600E is a high-performance, three-quadrant Triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This state-of-the-art semiconductor device is capable of switching on in three of the four quadrants, making it a versatile choice for many electronic circuits. With its exceptional features, the BTA212X-600E is perfect for use in applications requiring high bidirectional transient and blocking voltage capability, as well as high thermal cycling performance.

Key Features

  • Voltage Capability: The device is rated for a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, providing a wide operating range for various applications.
  • Current Rating: With an on-state RMS current of 12A, the BTA212X-600E is suitable for handling moderate to high power loads efficiently.
  • High-Temperature Operation: The triac is designed to operate reliably at junction temperatures up to +150°C, ensuring performance stability across a broad range of temperatures.
  • Enhanced Robustness: The device features enhanced immunity to inrush currents, making it robust against high current spikes commonly found in AC line applications.
  • Sensitive Gate: The sensitive gate allows the triac to be triggered with low gate currents, making it compatible with microcontroller outputs and other logic-level devices.
  • Isolated Mounting Base: The BTA212X-600E comes with an isolated mounting base, providing ease of installation and additional safety by reducing thermal and electrical conductivity between the triac and the heatsink.

Applications

The BTA212X-600E is ideal for a wide range of applications, including:

  • Motor control circuits
  • Lighting systems
  • Heating systems
  • AC power control
  • Domestic and industrial automation

With its robust design and versatile performance characteristics, the BTA212X-600E from NXP Semiconductors is a reliable choice for designers and engineers looking to control AC power with precision and efficiency. Whether you're developing a sophisticated industrial system or a simple home appliance, the BTA212X-600E offers the functionality and reliability required to meet your design needs.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess