EN
  • EN
  • DE

BTA204X-800E

Part No BTA204X-800E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155279-BTA204X-800E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA204X-800E CAD Model

Description

Introducing the BTA204X-800E Triac from NXP Semiconductors

The BTA204X-800E is a robust and versatile triac designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This triac is specifically engineered to provide a reliable solution for AC power control applications, offering a perfect blend of efficiency and durability.

Key Features

  • High Blocking Voltage: The BTA204X-800E boasts an impressive blocking voltage of 800V, making it suitable for a wide range of applications that require high voltage operation.
  • Optimized Current Rating: With an on-state RMS current of 4A, this triac is capable of handling moderate power levels, ensuring stable performance in various circuits.
  • Enhanced Thermal Performance: The device comes in a high-quality, isolated TO-220 package that enhances thermal dissipation, contributing to its reliability and longevity.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) allows for direct interfacing with microcontrollers and other logic-level devices, offering ease of control and integration into complex systems.
  • Quadrant Triggering: Capable of being triggered in all four quadrants, the BTA204X-800E provides flexibility for both phase control and inductive load switching, making it highly versatile for various AC power applications.

Applications

The BTA204X-800E is ideal for a range of applications, including but not limited to:

  • AC motor control
  • Lighting dimmers
  • Home appliances
  • Heating regulation systems
  • Power tools

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering products of the highest quality. The BTA204X-800E has undergone rigorous testing to ensure it meets the stringent standards for industrial and consumer electronic devices. With its superior design and proven performance, this triac is an excellent choice for designers looking for a reliable component that can withstand the demands of high-voltage AC power control.

Conclusion

The BTA204X-800E from NXP is a testament to the company's dedication to innovation and excellence in the field of semiconductor technology. Whether you're developing sophisticated industrial systems or consumer electronics, the BTA204X-800E provides the efficiency, reliability, and flexibility needed to meet the challenges of modern AC power control applications.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess