EN
  • EN
  • DE

BT169DH

Part No BT169DH
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer NXP
Win Source Part Number 237486-BT169DH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT169DH CAD Model

Description

NXP BT169DH Thyristor SCR

The NXP BT169DH represents a reliable and robust silicon-controlled rectifier (SCR) designed to cater to a wide range of applications requiring phase control and rectification. This discrete semiconductor product is a pivotal component in circuits where control of high power, often in the realms of motor control, inrush current limiting, and switching applications, is essential.

With a repetitive peak off-state voltage (Vdrm) of 400V and a non-repetitive peak off-state voltage (VDSM) of the same value, the BT169DH is well-suited for applications operating within this voltage range. Its on-state RMS current (IT(RMS)) of 0.8A makes it a practical choice for moderate power requirements. The gate trigger current (Igt) of this device is specified at a maximum of 200 µA, which indicates the low power needed to switch the SCR from the off-state to the on-state, making it energy-efficient for the user.

The BT169DH SCR comes in a DO-15 package, which is known for its through-hole mounting design. This package style is preferred in applications where a robust and durable connection is necessary, as it provides a strong mechanical bond to the PCB. The device's operating junction temperature range spans from -40°C to +125°C, allowing it to function effectively in a wide range of environmental conditions.

NXP's commitment to quality ensures that the BT169DH meets the stringent requirements of industrial standards. This SCR is highly appreciated for its reliability and consistent performance, which is critical in industrial and commercial settings where downtime can be costly. Its lead-free and RoHS compliant construction is also a testament to NXP's dedication to environmental sustainability and safety.

In summary, the NXP BT169DH is a versatile SCR that offers a balance of power control, efficiency, and reliability. It is an excellent choice for designers and engineers looking for a high-performing thyristor for their circuit designs in a variety of power control applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess