Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
Manufacturer NXP
Series MPC52xx
Package Tray
Part Status Not For New Designs
Core Processor PowerPC G2_LE
Speed 400MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 272-BBGA
Case / Package 272-PBGA (27x27)
Family Name MPC5200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927852-MPC5200VR400
Ultra Librarian 3D Model Ultra Librarian MPC5200VR400 CAD Model

Description

The NXP MPC5200VR400 is a high-performance, low-power, integrated microprocessor that is designed to meet the needs of a wide range of embedded applications. This processor is part of NXP's MPC5200 series, known for its robust architecture, which is based on the PowerPC core. The MPC5200VR400 operates at a core speed of 400 MHz, delivering the optimal balance between processing power and energy efficiency.

Key Features

  • High-Performance PowerPC Core: At its heart, the MPC5200VR400 features a PowerPC 603e core that provides a solid foundation for multitasking and computation-intensive tasks.
  • Integrated Peripherals: The microprocessor comes with a wealth of integrated peripherals, including Ethernet, USB, and serial controllers, which reduces the need for external components and simplifies design complexity.
  • Best-in-Class Power Efficiency: Designed with power-sensitive applications in mind, the MPC5200VR400 offers excellent computational performance per watt, making it ideal for portable and automotive applications where power efficiency is crucial.
  • Advanced Bus Interface: It features a BestComm DMA controller and a Multi-Channel Buffered Serial Port (MCBSP), which enable fast and efficient data transfer and communication with other devices.

Applications

The versatility of the NXP MPC5200VR400 makes it suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Networking equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

The MPC5200VR400 boasts a comprehensive set of technical specifications that cater to demanding applications:

  • CPU Speed: 400 MHz
  • Architecture: PowerPC 603e core
  • L1 Cache: 32 KB instruction cache and 32 KB data cache
  • Temperature Range: -40°C to +85°C (industrial grade)
  • Power Supply: 1.5V core voltage with 3.3V I/O

With its combination of performance, integrated features, and power efficiency, the NXP MPC5200VR400 is an exceptional choice for designers looking to create sophisticated systems with a compact footprint and lower power consumption.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention