EN
  • EN
  • DE

BT151S600R

Part No BT151S600R
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049786-BT151S600R
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT151S600R CAD Model

Description

NXP BT151S600R Thyristor

The NXP BT151S600R represents a robust and reliable silicon controlled rectifier (SCR) designed to suit a wide variety of applications. This thyristor is particularly well-suited for phase control operations in converters, power control in domestic equipment, and for use as a switch in a range of electrical devices. With its industry-standard package and impressive specifications, the BT151S600R is a versatile component that can be integrated into numerous power control circuits.

Key Features

  • Voltage Capacity: The device can handle a repetitive peak off-state voltage (Vdrm) of up to 600V, making it suitable for applications with high operational voltages.
  • Current Rating: With an average on-state current (IT(AV)) of 12A, the BT151S600R can comfortably manage moderate power levels, making it ideal for a variety of medium power applications.
  • High Surge Current Capability: It has a non-repetitive peak on-state current (ITSM) of 120A, providing excellent surge current capability which is essential for applications that experience short-term overloads.
  • Gate Trigger Voltage: The device has a low gate trigger voltage (Vgt) of 1.5V, ensuring that it can be easily triggered into conduction with minimal power.
  • Gate Trigger Current: A minimal gate trigger current (Igt) of 15mA allows for the device to be triggered with small control signals.
  • Operating Junction Temperature Range: With an operating temperature range of -40°C to +125°C, the BT151S600R is designed to withstand extreme environmental conditions.

Applications

The NXP BT151S600R thyristor is ideal for a variety of applications including, but not limited to:

  • Motor control circuits
  • Lighting dimmers
  • Temperature control systems
  • Battery chargers
  • Power supplies
  • Overvoltage crowbar protection

Its compact TO-220AB package ensures ease of installation and compatibility with standard mounting processes. The BT151S600R is a testament to NXP's commitment to providing high-quality, reliable semiconductor solutions for the most demanding power control applications.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess